Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RF53L2

Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RF53L2-ND
Ceramic Capacitors K121K15X7RF53L2-ND
120pF ±10% 50V Ceramic Capacitor X7R Radial

120pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 120Pf ± 10 % X7R Bulk E3 Vishay - 92K1402 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 10 % X7R Bulk E3 Vishay
92K1402
K 50V 120Pf ± 10 % X7R Bulk E3 Vishay 92K1402
K 50V 120PF ± 10 % X7R BULK E3

K 50V 120PF ± 10 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15X7RF53L2-ND 92K1402
Product Name Ceramic Capacitors K 50V 120Pf ± 10 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details