Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GF5TH5

Description
120pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GF5TH5-ND
Ceramic Capacitors K121K15C0GF5TH5-ND
120pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K121K15C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121K15C0GF5TH5
Ceramic Capacitors K121K15C0GF5TH5
CAP CER 120PF 50V C0G/NP0 RADIAL

CAP CER 120PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K121K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15C0GF5TH5
Capacitors - Ceramic Capacitors K121K15C0GF5TH5
CAP CER 120PF 50V C0G/NP0 RADIAL

CAP CER 120PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 120Pf ± 10 % C0G Reel E3 Vishay - 92K1376 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 10 % C0G Reel E3 Vishay
92K1376
K 50V 120Pf ± 10 % C0G Reel E3 Vishay 92K1376
K 50V 120PF ± 10 % C0G REEL E3

K 50V 120PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K121K15C0GF5TH5-ND K121K15C0GF5TH5 K121K15C0GF5TH5 92K1376
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 120Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details