Vishay Intertechnology, Inc. Ceramic Capacitors K121K10C0GH5TH5

Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K10C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K10C0GH5TH5-ND
Ceramic Capacitors K121K10C0GH5TH5-ND
120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 120Pf ±10% C0G Reel E3 Vishay - 92K1358 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ±10% C0G Reel E3 Vishay
92K1358
K 100V 120Pf ±10% C0G Reel E3 Vishay 92K1358
K 100V 120PF ±10% C0G REEL E3

K 100V 120PF ±10% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121K10C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K10C0GH5TH5
Capacitors - Ceramic Capacitors K121K10C0GH5TH5
CAP CER 120PF 100V C0G/NP0 RAD

CAP CER 120PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121K10C0GH5TH5-ND 92K1358 K121K10C0GH5TH5
Product Name Ceramic Capacitors K 100V 120Pf ±10% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C163M025AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details