Vishay Intertechnology, Inc. 120pF 50V Capacitor K121J15C0GF5TL2

Description
Ceramic Capacitor 120pF 50V C0G 5% Radial 2.5mm Product overview: K121J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K121J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Capacitor 120pF 50V C0G 5% Radial 2.5mm Product overview: K121J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K121J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120pF 50V Capacitor
60-K121J15C0GF5TL2
120pF 50V Capacitor 60-K121J15C0GF5TL2
Ceramic Capacitor 120pF 50V C0G 5% Radial 2.5mm Product overview: K121J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K121J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Ceramic Capacitor 120pF 50V C0G 5% Radial 2.5mm Product overview: K121J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K121J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1014CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1014CT-ND
Ceramic Capacitors BC1014CT-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1014TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1014TR-ND
Ceramic Capacitors BC1014TR-ND
120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

120pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 120Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 95C0987 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 120Pf 50V, C0G, 5%, Radial; Capacitance Vishay
95C0987
Ceramic Capacitor 120Pf 50V, C0G, 5%, Radial; Capacitance Vishay 95C0987
CERAMIC CAPACITOR 120PF 50V, C0G, 5%, RADIAL; Capacitance:120pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 120PF 50V, C0G, 5%, RADIAL; Capacitance:120pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K121J15C0GF5TL2 BC1014CT-ND 95C0987
Product Name 120pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 120Pf 50V, C0G, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details