Vishay Intertechnology, Inc. Ceramic Capacitors K120K10C0GH53L2

Description
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120K10C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120K10C0GH53L2-ND
Ceramic Capacitors K120K10C0GH53L2-ND
12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

12pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 12Pf ±10% C0G Bulk E3 Vishay - 92K1307 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Pf ±10% C0G Bulk E3 Vishay
92K1307
K 100V 12Pf ±10% C0G Bulk E3 Vishay 92K1307
K 100V 12PF ±10% C0G BULK E3

K 100V 12PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K120K10C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120K10C0GH53L2
Capacitors - Ceramic Capacitors K120K10C0GH53L2
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K120K10C0GH53L2-ND 92K1307 K120K10C0GH53L2
Product Name Ceramic Capacitors K 100V 12Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C104J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details