Vishay Intertechnology, Inc. Ceramic Capacitors K120J10C0GH5TL2

Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120J10C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120J10C0GH5TL2-ND
Ceramic Capacitors K120J10C0GH5TL2-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 12Pf ±5% C0G Reel E3 Vishay - 92K1281 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Pf ±5% C0G Reel E3 Vishay
92K1281
K 100V 12Pf ±5% C0G Reel E3 Vishay 92K1281
K 100V 12PF ±5% C0G REEL E3

K 100V 12PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K120J10C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120J10C0GH5TL2
Capacitors - Ceramic Capacitors K120J10C0GH5TL2
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K120J10C0GH5TL2-ND 92K1281 K120J10C0GH5TL2
Product Name Ceramic Capacitors K 100V 12Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers