Vishay Intertechnology, Inc. Ceramic Capacitors K105Z20Y5VF5UH5

Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet
Description
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K105Z20Y5VF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K105Z20Y5VF5UH5-ND
Ceramic Capacitors K105Z20Y5VF5UH5-ND
1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 92K1272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
92K1272
Capacitor,ceramic,1Uf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 92K1272
Capacitor,Ceramic,1u F,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,1uF,50VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K105Z20Y5VF5UH5-ND 92K1272
Product Name Ceramic Capacitors Capacitor,ceramic,1Uf,50Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C104M5UACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details