Vishay Intertechnology, Inc. Ceramic Capacitors K105M20X7RF5UH5

Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K105M20X7RF5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K105M20X7RF5UH5TB-ND
Ceramic Capacitors 56-K105M20X7RF5UH5TB-ND
1µF ±20% 50V Ceramic Capacitor X7R Radial

1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K105M20X7RF5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K105M20X7RF5UH5CT-ND
Ceramic Capacitors 56-K105M20X7RF5UH5CT-ND
1µF ±20% 50V Ceramic Capacitor X7R Radial

1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 1Μf ± 20 % X7R Ammo E3 Vishay - 92K1263 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Μf ± 20 % X7R Ammo E3 Vishay
92K1263
K 50V 1Μf ± 20 % X7R Ammo E3 Vishay 92K1263
K 50V 1µF ± 20 % X7R AMMO E3

K 50V 1µF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-K105M20X7RF5UH5TB-ND 92K1263
Product Name Ceramic Capacitors K 50V 1Μf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details