Vishay Intertechnology, Inc. 1uF 50V Capacitor K105M20X7RF53H5

Description
1uF 50V X7R 20% Radial Ceramic Capacitor Product overview: K105M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105M20X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uF 50V X7R 20% Radial Ceramic Capacitor Product overview: K105M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105M20X7RF53H5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 50V Capacitor
60-K105M20X7RF53H5
1uF 50V Capacitor 60-K105M20X7RF53H5
1uF 50V X7R 20% Radial Ceramic Capacitor Product overview: K105M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105M20X7RF53H5 can be used for catalog matching and distributor lookup.

1uF 50V X7R 20% Radial Ceramic Capacitor Product overview: K105M20X7RF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K105M20X7RF53H5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K105M20X7RF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K105M20X7RF53H5-ND
Ceramic Capacitors K105M20X7RF53H5-ND
1µF ±20% 50V Ceramic Capacitor X7R Radial

1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay - 20J7056 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay
20J7056
Ceramic Capacitor, 1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay 20J7056
CERAMIC CAPACITOR, 1UF, 50V, X7R, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 20%, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K105M20X7RF53H5 K105M20X7RF53H5-ND 20J7056
Product Name 1uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1263-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers