Vishay Intertechnology, Inc. Ceramic Capacitors K105K20X7RF55H5

Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K105K20X7RF55H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K105K20X7RF55H5-ND
Ceramic Capacitors K105K20X7RF55H5-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 1Μf ±10% X7R Bulk E3 Vishay - 21M7615 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Μf ±10% X7R Bulk E3 Vishay
21M7615
K 50V 1Μf ±10% X7R Bulk E3 Vishay 21M7615
K 50V 1µF ±10% X7R BULK E3

K 50V 1µF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K105K20X7RF55H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K105K20X7RF55H5
Ceramic Capacitors K105K20X7RF55H5
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K105K20X7RF55H5-ND 21M7615 K105K20X7RF55H5
Product Name Ceramic Capacitors K 50V 1Μf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details