Vishay Intertechnology, Inc. Ceramic Capacitors K105K20X7RF53K5

Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K105K20X7RF53K5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K105K20X7RF53K5-ND
Ceramic Capacitors K105K20X7RF53K5-ND
1µF ±10% 50V Ceramic Capacitor X7R Radial

1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K105K20X7RF53K5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K105K20X7RF53K5
Ceramic Capacitors K105K20X7RF53K5
CAP CER 1UF 50V X7R RADIAL

CAP CER 1UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 1Μf ±10% X7R Bulk E3 Vishay - 92K1261 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Μf ±10% X7R Bulk E3 Vishay
92K1261
K 50V 1Μf ±10% X7R Bulk E3 Vishay 92K1261
K 50V 1µF ±10% X7R BULK E3

K 50V 1µF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K105K20X7RF53K5-ND K105K20X7RF53K5 92K1261
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 1Μf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details