Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors K104K20X7RH5TL2

Description
Win Source Part Number: 1138620-K104K20X7RH5 TL2 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1114CT-NDR,BC1114C T,BC1114TR,BC1114TR- NDR
Request a Quote Datasheet
Description
Win Source Part Number: 1138620-K104K20X7RH5 TL2 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1114CT-NDR,BC1114C T,BC1114TR,BC1114TR- NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1138620-K104K20X7RH5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1138620-K104K20X7RH5TL2
Capacitors - Ceramic Capacitors 1138620-K104K20X7RH5TL2
Win Source Part Number: 1138620-K104K20X7RH5 TL2 Category: Capacitors>Ceramic Capacitors Series: Mono-Kap™ K Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.260" (6.60mm) Standard Package: 3,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC1114CT-NDR,BC1114C T,BC1114TR,BC1114TR- NDR

Win Source Part Number: 1138620-K104K20X7RH5TL2
Category: Capacitors>Ceramic Capacitors
Series: Mono-Kap™ K
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 3,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC1114CT-NDR,BC1114CT,BC1114TR,BC1114TR-NDR

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1816555 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816555
MLCCs - Multilayer Ceramic Capacitors 1816555
Vishay K104K20X7RH5TL2

Vishay K104K20X7RH5TL2

Supplier's Site
Ceramic Capacitors - BC1114CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1114CT-ND
Ceramic Capacitors BC1114CT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1114TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1114TR-ND
Ceramic Capacitors BC1114TR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
60-K104K20X7RH5TL2
0.1uF 100V Capacitor 60-K104K20X7RH5TL2
Cap Ceramic 0.1uF 100V X7R 10% Radial 2.5mm Product overview: K104K20X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH5TL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 100V X7R 10% Radial 2.5mm Product overview: K104K20X7RH5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS - 17930-K104K20X7RH5TL2 - Utmel Electronic Limited
Hong Kong, China
±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
17930-K104K20X7RH5TL2
±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS 17930-K104K20X7RH5TL2
±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site
Ceramic Capacitors - K104K20X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K20X7RH5TL2
Ceramic Capacitors K104K20X7RH5TL2
CAP CER 0.1UF 100V X7R RADIAL

CAP CER 0.1UF 100V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 95C0973 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
95C0973
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 95C0973
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7693 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7693
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7693
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 100V, 10%, X7R; Capacitance Vishay - 57AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 10%, X7R; Capacitance Vishay
57AC2334
Cap, 0.1Μf, 100V, 10%, X7R; Capacitance Vishay 57AC2334
CAP, 0.1µF, 100V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 100V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:100V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP .1UF; TOL+-10% ; RADIAL; VOL-RTG 100V;LEAD SPACE 2.5MM - 70122944 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .1UF; TOL+-10% ; RADIAL; VOL-RTG 100V;LEAD SPACE 2.5MM
70122944
CAPACITOR; CERAMIC; CAP .1UF; TOL+-10% ; RADIAL; VOL-RTG 100V;LEAD SPACE 2.5MM 70122944
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1138620-K104K20X7RH5TL2 1816555 BC1114CT-ND 60-K104K20X7RH5TL2 17930-K104K20X7RH5TL2 K104K20X7RH5TL2 95C0973 57AC2334 70122944
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 0.1uF 100V Capacitor ±10% 100V 100nF X7R Radial Leaded,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay Cap, 0.1Μf, 100V, 10%, X7R; Capacitance Vishay CAPACITOR; CERAMIC; CAP .1UF; TOL+-10% ; RADIAL; VOL-RTG 100V;LEAD SPACE 2.5MM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details