Vishay Precision Group 0.1UF 200V Capacitor K104K20X0UK63H5H

Description
CAP CER 0.1UF 200V X0U RADIAL Product overview: K104K20X0UK63H5H from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X0UK63H5H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 200V X0U RADIAL Product overview: K104K20X0UK63H5H from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X0UK63H5H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 200V Capacitor
60-K104K20X0UK63H5H
0.1UF 200V Capacitor 60-K104K20X0UK63H5H
CAP CER 0.1UF 200V X0U RADIAL Product overview: K104K20X0UK63H5H from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X0UK63H5H can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 200V X0U RADIAL Product overview: K104K20X0UK63H5H from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X0UK63H5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-K104K20X0UK63H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104K20X0UK63H5H-ND
Ceramic Capacitors 56-K104K20X0UK63H5H-ND
0.1µF ±10% 200V Ceramic Capacitor X0U Radial

0.1µF ±10% 200V Ceramic Capacitor X0U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360115-K104K20X0UK63H5H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360115-K104K20X0UK63H5H
Capacitors - Ceramic Capacitors 1360115-K104K20X0UK63H5H
Win Source Part Number: 1360115-K104K20X0UK6 3H5H Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: HOTcap® Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 200V Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.299" (7.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X0U Lead Style: Formed Leads

Win Source Part Number: 1360115-K104K20X0UK63H5H
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: HOTcap®
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 200V
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.299" (7.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X0U
Lead Style: Formed Leads

Buy Now Datasheet
Capacitor, Mlcc, X0U, 0.1Uf, 200V, Rad; Capacitance Vishay - 84Y5933 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X0U, 0.1Uf, 200V, Rad; Capacitance Vishay
84Y5933
Capacitor, Mlcc, X0U, 0.1Uf, 200V, Rad; Capacitance Vishay 84Y5933
CAPACITOR, MLCC, X0U, 0.1UF, 200V, RAD; Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, X0U, 0.1UF, 200V, RAD; Capacitance:0.1µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X0U; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - K104K20X0UK63H5H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K104K20X0UK63H5H
Capacitors - Ceramic Capacitors K104K20X0UK63H5H
CAP CER 0.1UF 200V X0U RADIAL

CAP CER 0.1UF 200V X0U RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K104K20X0UK63H5H 56-K104K20X0UK63H5H-ND 1360115-K104K20X0UK63H5H 84Y5933 K104K20X0UK63H5H
Product Name 0.1UF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Mlcc, X0U, 0.1Uf, 200V, Rad; Capacitance Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details