Vishay Intertechnology, Inc. Ceramic Capacitors - K104K15X7RF5TL2 K104K15X7RF5TL2

Description
Manufacturer: Vishay Win Source Part Number: 1050172-K104K15X7RF5 TL2 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.220" (5.58mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1050172-K104K15X7RF5 TL2 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.220" (5.58mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104K15X7RF5TL2 - 1050172-K104K15X7RF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K104K15X7RF5TL2
1050172-K104K15X7RF5TL2
Ceramic Capacitors - K104K15X7RF5TL2 1050172-K104K15X7RF5TL2
Manufacturer: Vishay Win Source Part Number: 1050172-K104K15X7RF5 TL2 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.220" (5.58mm) Mounting: Through Hole Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1050172-K104K15X7RF5TL2
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.220" (5.58mm)
Mounting: Through Hole
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1816536 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816536
MLCCs - Multilayer Ceramic Capacitors 1816536
Capacitor MLCC Radial Leaded K 50V 100N

Capacitor MLCC Radial Leaded K 50V 100N

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1816515 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816515
MLCCs - Multilayer Ceramic Capacitors 1816515
Capacitor MLCC Radial Leaded K 50V 100N

Capacitor MLCC Radial Leaded K 50V 100N

Supplier's Site
Ceramic Capacitors - BC1084TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1084TR-ND
Ceramic Capacitors BC1084TR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1084CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1084CT-ND
Ceramic Capacitors BC1084CT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
100nF 50V Capacitor
60-K104K15X7RF5TL2
100nF 50V Capacitor 60-K104K15X7RF5TL2
Cap Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Cap Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 85C4656 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
85C4656
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 85C4656
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7691 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7691
Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7691
CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;CERAMIC;CAP 0.1 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL - 70123026 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;CAP 0.1 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL
70123026
CAPACITOR;CERAMIC;CAP 0.1 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL 70123026
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050172-K104K15X7RF5TL2 1816536 BC1084TR-ND 60-K104K15X7RF5TL2 85C4656 70123026
Product Name Ceramic Capacitors - K104K15X7RF5TL2 MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 100nF 50V Capacitor Ceramic Capacitor 0.1Uf, 50V, X7R, 10%, Radial; Capacitance Vishay CAPACITOR;CERAMIC;CAP 0.1 UF;TOL 10%;VOL-RTG 50 VDC;RADIAL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 277UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details