Vishay Intertechnology, Inc. Ceramic Capacitors K104K15X7RF53K2

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5138-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5138-ND
Ceramic Capacitors BC5138-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K104K15X7RF53K2 - 922450-K104K15X7RF53K2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K104K15X7RF53K2
922450-K104K15X7RF53K2
Ceramic Capacitors - K104K15X7RF53K2 922450-K104K15X7RF53K2
Manufacturer: Vishay Win Source Part Number: 922450-K104K15X7RF53 K2 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: BC5138, K104K15X7RF53K2-ND

Manufacturer: Vishay
Win Source Part Number: 922450-K104K15X7RF53K2
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: BC5138, K104K15X7RF53K2-ND

Buy Now Datasheet
Singapore, Singapore
100nF 50V Capacitor
60-K104K15X7RF53K2
100nF 50V Capacitor 60-K104K15X7RF53K2
Cap Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K15X7RF53K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF53K2 can be used for catalog matching and distributor lookup.

Cap Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K15X7RF53K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K15X7RF53K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K104K15X7RF53K2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K15X7RF53K2
Ceramic Capacitors K104K15X7RF53K2
CAP CER 0.1UF 50V X7R RADIAL

CAP CER 0.1UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5138-ND 922450-K104K15X7RF53K2 60-K104K15X7RF53K2 K104K15X7RF53K2
Product Name Ceramic Capacitors Ceramic Capacitors - K104K15X7RF53K2 100nF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX330K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908371P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details