Vishay Intertechnology, Inc. 100nF 50V Capacitor K104K10X7RF5UL2

Description
Capacitor Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K10X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF5UL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K10X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF5UL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF 50V Capacitor
60-K104K10X7RF5UL2
100nF 50V Capacitor 60-K104K10X7RF5UL2
Capacitor Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K10X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF5UL2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 100nF 50V X7R 10% Radial 2.5mm Product overview: K104K10X7RF5UL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF5UL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC5228TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5228TB-ND
Ceramic Capacitors BC5228TB-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC5228CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5228CT-ND
Ceramic Capacitors BC5228CT-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0505 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0505
Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0505
CAP, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K104K10X7RF5UL2 BC5228TB-ND 69AH0505
Product Name 100nF 50V Capacitor Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers