Vishay Precision Group Ceramic Capacitors K104K10X7RF53L2

Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5137-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5137-ND
Ceramic Capacitors BC5137-ND
0.1µF ±10% 50V Ceramic Capacitor X7R Radial

0.1µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 50V Capacitor
60-K104K10X7RF53L2
0.1uF 50V Capacitor 60-K104K10X7RF53L2
Cap Ceramic 0.1uF 50V X7R 10% Radial MLCC Product overview: K104K10X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 50V X7R 10% Radial MLCC Product overview: K104K10X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K10X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CERAMIC CAPACITOR; CAP .1UF;TOL+-0.1;RADIAL;VOL-RTG 50V - 70122993 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERAMIC CAPACITOR; CAP .1UF;TOL+-0.1;RADIAL;VOL-RTG 50V
70122993
CERAMIC CAPACITOR; CAP .1UF;TOL+-0.1;RADIAL;VOL-RTG 50V 70122993
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Cap, 0.1Μf, 50V, 10%, X7R; Capacitance Vishay - 57AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 10%, X7R; Capacitance Vishay
57AC2331
Cap, 0.1Μf, 50V, 10%, X7R; Capacitance Vishay 57AC2331
CAP, 0.1µF, 50V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 10%, X7R; Capacitance:0.1µF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5137-ND 60-K104K10X7RF53L2 70122993 57AC2331
Product Name Ceramic Capacitors 0.1uF 50V Capacitor CERAMIC CAPACITOR; CAP .1UF;TOL+-0.1;RADIAL;VOL-RTG 50V Cap, 0.1Μf, 50V, 10%, X7R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX184K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers