Vishay Intertechnology, Inc. 10nF 25V Capacitor K103Z15Y5VE5TH5

Description
Capacitor Ceramic 10nF 25V Y5V Radial 5mm T/R Product overview: K103Z15Y5VE5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VE5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 10nF 25V Y5V Radial 5mm T/R Product overview: K103Z15Y5VE5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VE5TH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 25V Capacitor
60-K103Z15Y5VE5TH5
10nF 25V Capacitor 60-K103Z15Y5VE5TH5
Capacitor Ceramic 10nF 25V Y5V Radial 5mm T/R Product overview: K103Z15Y5VE5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VE5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 25V Y5V Radial 5mm T/R Product overview: K103Z15Y5VE5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103Z15Y5VE5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1152CT-ND
Ceramic Capacitors BC1152CT-ND
10000pF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Ceramic Capacitors - BC1152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1152TR-ND
Ceramic Capacitors BC1152TR-ND
10000pF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

10000pF -20%, +80% 25V Ceramic Capacitor Y5V (F) Radial

Buy Now Datasheet
Cap, 0.01Uf, 25V, Mlcc, Radial; Capacitance Vishay - 74AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, Radial; Capacitance Vishay
74AC7052
Cap, 0.01Uf, 25V, Mlcc, Radial; Capacitance Vishay 74AC7052
CAP, 0.01UF, 25V, MLCC, RADIAL; Capacitance:10000pF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, RADIAL; Capacitance:10000pF; Voltage(DC):25V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Y5V; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K103Z15Y5VE5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103Z15Y5VE5TH5
Ceramic Capacitors K103Z15Y5VE5TH5
CAP CER 10000PF 25V Y5V RADIAL

CAP CER 10000PF 25V Y5V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-K103Z15Y5VE5TH5 BC1152CT-ND 74AC7052 K103Z15Y5VE5TH5
Product Name 10nF 25V Capacitor Ceramic Capacitors Cap, 0.01Uf, 25V, Mlcc, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data