Vishay Intertechnology, Inc. Ceramic Capacitors K103M15X7RK5TH5

Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RK5TH5-ND
Ceramic Capacitors K103M15X7RK5TH5-ND
10000pF ±20% 200V Ceramic Capacitor X7R Radial

10000pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K103M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M15X7RK5TH5
Capacitors - Ceramic Capacitors K103M15X7RK5TH5
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site
K 200V 10Nf ±20% X7R Reel E3 Vishay - 92K1165 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 10Nf ±20% X7R Reel E3 Vishay
92K1165
K 200V 10Nf ±20% X7R Reel E3 Vishay 92K1165
K 200V 10NF ±20% X7R REEL E3

K 200V 10NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K103M15X7RK5TH5-ND K103M15X7RK5TH5 92K1165
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 10Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details