Vishay Intertechnology, Inc. Ceramic Capacitors K103M15X7RH5TL2

Description
10000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RH5TL2-ND
Ceramic Capacitors K103M15X7RH5TL2-ND
10000pF ±20% 100V Ceramic Capacitor X7R Radial

10000pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K103M15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M15X7RH5TL2
Capacitors - Ceramic Capacitors K103M15X7RH5TL2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K103M15X7RH5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103M15X7RH5TL2
Ceramic Capacitors K103M15X7RH5TL2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 10Nf ± 20 % X7R Reel E3 Vishay - 92K1160 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Nf ± 20 % X7R Reel E3 Vishay
92K1160
K 100V 10Nf ± 20 % X7R Reel E3 Vishay 92K1160
K 100V 10NF ± 20 % X7R REEL E3

K 100V 10NF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K103M15X7RH5TL2-ND K103M15X7RH5TL2 K103M15X7RH5TL2 92K1160
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 100V 10Nf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers