Vishay Intertechnology, Inc. Ceramic Capacitors K103M15X7RF55K2

Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M15X7RF55K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RF55K2-ND
Ceramic Capacitors K103M15X7RF55K2-ND
10000pF ±20% 50V Ceramic Capacitor X7R Radial

10000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 10Nf ± 20 % X7R Bulk E3 Vishay - 92K1157 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Nf ± 20 % X7R Bulk E3 Vishay
92K1157
K 50V 10Nf ± 20 % X7R Bulk E3 Vishay 92K1157
K 50V 10NF ± 20 % X7R BULK E3

K 50V 10NF ± 20 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K103M15X7RF55K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M15X7RF55K2
Capacitors - Ceramic Capacitors K103M15X7RF55K2
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site
CAP CER 10000PF 50V 20% RADIAL - 886-K103M15X7RF55K2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V 20% RADIAL
886-K103M15X7RF55K2
CAP CER 10000PF 50V 20% RADIAL 886-K103M15X7RF55K2
CAP CER 10000PF 50V 20% RADIAL

CAP CER 10000PF 50V 20% RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K103M15X7RF55K2-ND 92K1157 K103M15X7RF55K2 886-K103M15X7RF55K2
Product Name Ceramic Capacitors K 50V 10Nf ± 20 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors CAP CER 10000PF 50V 20% RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers