Vishay Intertechnology, Inc. Ceramic Capacitors K103M15X7RF53K2

Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M15X7RF53K2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RF53K2-ND
Ceramic Capacitors K103M15X7RF53K2-ND
10000pF ±20% 50V Ceramic Capacitor X7R Radial

10000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CAP CER 10000PF 50V 20% RADIAL - 886-K103M15X7RF53K2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V 20% RADIAL
886-K103M15X7RF53K2
CAP CER 10000PF 50V 20% RADIAL 886-K103M15X7RF53K2
CAP CER 10000PF 50V 20% RADIAL

CAP CER 10000PF 50V 20% RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - K103M15X7RF53K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M15X7RF53K2
Capacitors - Ceramic Capacitors K103M15X7RF53K2
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K103M15X7RF53K2-ND 886-K103M15X7RF53K2 K103M15X7RF53K2
Product Name Ceramic Capacitors CAP CER 10000PF 50V 20% RADIAL Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details