Vishay Intertechnology, Inc. Ceramic Capacitors K103K20X7RL5UH5

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103K20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103K20X7RL5UH5-ND
Ceramic Capacitors K103K20X7RL5UH5-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial

10000pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K103K20X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103K20X7RL5UH5
Ceramic Capacitors K103K20X7RL5UH5
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K103K20X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103K20X7RL5UH5
Capacitors - Ceramic Capacitors K103K20X7RL5UH5
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site
K 500V 10Nf ±10% X7R Ammo E3 Vishay - 92K1135 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 10Nf ±10% X7R Ammo E3 Vishay
92K1135
K 500V 10Nf ±10% X7R Ammo E3 Vishay 92K1135
K 500V 10NF ±10% X7R AMMO E3

K 500V 10NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K103K20X7RL5UH5-ND K103K20X7RL5UH5 K103K20X7RL5UH5 92K1135
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 10Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers