Vishay Intertechnology, Inc. 10nF 100V Capacitor K103K15X7RH5TH5

Description
Capacitor Ceramic 10nF 100V X7R 10% Radial 5mm Product overview: K103K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Capacitor Ceramic 10nF 100V X7R 10% Radial 5mm Product overview: K103K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TH5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF, 100V, X7R, 10%, Radial, Full Reel from Vishay is designed for general-purpose applications. It features a capacitance of 10,000 pF and a rated voltage of 100 VDC. The capacitor has a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The component is available with radial leads, which are made of tinned copper clad steel, and has a lead spacing of 5.0 mm. The capacitor is suitable for applications such as temperature compensation, coupling, and decoupling. It is also RoHS compliant, ensuring it meets environmental standards. This product is bulk packed and is part of a series known for high reliability and compact size.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 0.01µF, 100V, X7R, 10%, Radial, Full Reel from Vishay is designed for general-purpose applications. It features a capacitance of 10,000 pF and a rated voltage of 100 VDC. The capacitor has a tolerance of ±10% and utilizes an X7R dielectric, which provides stable capacitance over a wide temperature range of -55°C to +125°C. The component is available with radial leads, which are made of tinned copper clad steel, and has a lead spacing of 5.0 mm. The capacitor is suitable for applications such as temperature compensation, coupling, and decoupling. It is also RoHS compliant, ensuring it meets environmental standards. This product is bulk packed and is part of a series known for high reliability and compact size.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 100V Capacitor
60-K103K15X7RH5TH5
10nF 100V Capacitor 60-K103K15X7RH5TH5
Capacitor Ceramic 10nF 100V X7R 10% Radial 5mm Product overview: K103K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 10nF 100V X7R 10% Radial 5mm Product overview: K103K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1120CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1120CT-ND
Ceramic Capacitors BC1120CT-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1120TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1120TR-ND
Ceramic Capacitors BC1120TR-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 95C0961 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
95C0961
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 95C0961
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7688 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7688
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7688
CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K103K15X7RH5TH5 BC1120CT-ND 95C0961
Product Name 10nF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C0805C822K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details