Vishay Intertechnology, Inc. 10nF 50V Capacitor K103K15X7RF5TL2

Description
10nF 50V X7R Radial Ceramic Capacitor Product overview: K103K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10nF 50V X7R Radial Ceramic Capacitor Product overview: K103K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10nF 50V Capacitor
60-K103K15X7RF5TL2
10nF 50V Capacitor 60-K103K15X7RF5TL2
10nF 50V X7R Radial Ceramic Capacitor Product overview: K103K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TL2 can be used for catalog matching and distributor lookup.

10nF 50V X7R Radial Ceramic Capacitor Product overview: K103K15X7RF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K15X7RF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1816550 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816550
MLCCs - Multilayer Ceramic Capacitors 1816550
Capacitor MLCC Radial Leaded K 50V 10NF

Capacitor MLCC Radial Leaded K 50V 10NF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1816502 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1816502
MLCCs - Multilayer Ceramic Capacitors 1816502
Capacitor MLCC Radial Leaded K 50V 10NF

Capacitor MLCC Radial Leaded K 50V 10NF

Supplier's Site
Ceramic Capacitors - BC1078TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1078TR-ND
Ceramic Capacitors BC1078TR-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1078CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1078CT-ND
Ceramic Capacitors BC1078CT-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360107-K103K15X7RF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360107-K103K15X7RF5TL2
Capacitors - Ceramic Capacitors 1360107-K103K15X7RF5TL2
Win Source Part Number: 1360107-K103K15X7RF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Straight

Win Source Part Number: 1360107-K103K15X7RF5TL2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight

Buy Now Datasheet
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122936 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122936
CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122936
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitors - K103K15X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103K15X7RF5TL2
Ceramic Capacitors K103K15X7RF5TL2
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K103K15X7RF5TL2
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K103K15X7RF5TL2
±10% 50V 10nF X7R Plugin,P=15mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 50V 10nF X7R Plugin,P=15mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay - 92C7892 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay
92C7892
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay 92C7892
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7687 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7687
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7687
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 10000PF 50V X7R RADIAL - 886-K103K15X7RF5TL2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 50V X7R RADIAL
886-K103K15X7RF5TL2
CAP CER 10000PF 50V X7R RADIAL 886-K103K15X7RF5TL2
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K103K15X7RF5TL2 1816550 BC1078TR-ND 1360107-K103K15X7RF5TL2 70122936 K103K15X7RF5TL2 K103K15X7RF5TL2 92C7892 886-K103K15X7RF5TL2
Product Name 10nF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors CAPACITOR; CERAMIC; CAP .01UF; TOL+-10%; RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Vishay CAP CER 10000PF 50V X7R RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details