Vishay Intertechnology, Inc. Ceramic Capacitors K103K10X7RH53H5

Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103K10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103K10X7RH53H5-ND
Ceramic Capacitors K103K10X7RH53H5-ND
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
CERAMIC CAPACITOR; CAP .01UF;TOL+-0.1;RADIAL;VOL-RTG 100V - 70121933 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERAMIC CAPACITOR; CAP .01UF;TOL+-0.1;RADIAL;VOL-RTG 100V
70121933
CERAMIC CAPACITOR; CAP .01UF;TOL+-0.1;RADIAL;VOL-RTG 100V 70121933
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Capacitors - Ceramic Capacitors - K103K10X7RH53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103K10X7RH53H5
Capacitors - Ceramic Capacitors K103K10X7RH53H5
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site
K 100V 10Nf ±10% X7R Bulk E3 Vishay - 92K1104 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Nf ±10% X7R Bulk E3 Vishay
92K1104
K 100V 10Nf ±10% X7R Bulk E3 Vishay 92K1104
K 100V 10NF ±10% X7R BULK E3

K 100V 10NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K103K10X7RH53H5-ND 70121933 K103K10X7RH53H5 92K1104
Product Name Ceramic Capacitors CERAMIC CAPACITOR; CAP .01UF;TOL+-0.1;RADIAL;VOL-RTG 100V Capacitors - Ceramic Capacitors K 100V 10Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details