10000pF ±10% 50V Ceramic Capacitor X7R Radial
10000pF ±10% 50V Ceramic Capacitor X7R Radial
10nF 50V X7R Ceramic Radial Capacitor Product overview: K103K10X7RF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K103K10X7RF5UH5 can be used for catalog matching and distributor lookup.
CAP CER 10000PF 50V X7R RADIAL
CAP, 0.01UF, 50V, MLCC, RADIAL; Capacitance:10000pF;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2662TB-ND | 60-K103K10X7RF5UH5 | K103K10X7RF5UH5 | 92K1095 |
| Product Name | Ceramic Capacitors | 10nF 50V Capacitor | Ceramic Capacitors | Cap, 0.01Uf, 50V, Mlcc, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |