Vishay Intertechnology, Inc. Ceramic Capacitors K102M15X7RL5UH5

Description
1000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102M15X7RL5UH5-ND
Ceramic Capacitors K102M15X7RL5UH5-ND
1000pF ±20% 500V Ceramic Capacitor X7R Radial

1000pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102M15X7RL5UH5
Capacitors - Ceramic Capacitors K102M15X7RL5UH5
CAP CER 1000PF 500V X7R RADIAL

CAP CER 1000PF 500V X7R RADIAL

Supplier's Site
K 500V 1Nf ±20% X7R Ammo E3 Vishay - 92K1085 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±20% X7R Ammo E3 Vishay
92K1085
K 500V 1Nf ±20% X7R Ammo E3 Vishay 92K1085
K 500V 1NF ±20% X7R AMMO E3

K 500V 1NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K102M15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102M15X7RL5UH5
Ceramic Capacitors K102M15X7RL5UH5
CAP CER 1000PF 500V X7R RADIAL

CAP CER 1000PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K102M15X7RL5UH5-ND K102M15X7RL5UH5 92K1085 K102M15X7RL5UH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 1Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH4R7B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details