Vishay Intertechnology, Inc. Ceramic Capacitors K102K20C0GK5UH5

Description
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K20C0GK5UH5-ND
Ceramic Capacitors K102K20C0GK5UH5-ND
1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1Nf ±10% C0G Ammo E3 Vishay - 92K1048 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±10% C0G Ammo E3 Vishay
92K1048
K 200V 1Nf ±10% C0G Ammo E3 Vishay 92K1048
K 200V 1NF ±10% C0G AMMO E3

K 200V 1NF ±10% C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K102K20C0GK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K20C0GK5UH5
Ceramic Capacitors K102K20C0GK5UH5
CAP CER 1000PF 200V C0G/NP0 RAD

CAP CER 1000PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K102K20C0GK5UH5-ND 92K1048 K102K20C0GK5UH5
Product Name Ceramic Capacitors K 200V 1Nf ±10% C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers