Vishay Intertechnology, Inc. Ceramic Capacitors K102K20C0GH5UL2

Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K20C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K20C0GH5UL2-ND
Ceramic Capacitors K102K20C0GH5UL2-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1Nf ± 10 % C0G Ammo E3 Vishay - 92K1043 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ± 10 % C0G Ammo E3 Vishay
92K1043
K 100V 1Nf ± 10 % C0G Ammo E3 Vishay 92K1043
K 100V 1NF ± 10 % C0G AMMO E3

K 100V 1NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102K20C0GH5UL2-ND 92K1043
Product Name Ceramic Capacitors K 100V 1Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details