Vishay Intertechnology, Inc. Ceramic Capacitors K102K20C0GH53H5

Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K20C0GH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K20C0GH53H5-ND
Ceramic Capacitors K102K20C0GH53H5-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1Nf ± 10 % C0G Bulk E3 Vishay - 92K1044 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1Nf ± 10 % C0G Bulk E3 Vishay
92K1044
K 100V 1Nf ± 10 % C0G Bulk E3 Vishay 92K1044
K 100V 1NF ± 10 % C0G BULK E3

K 100V 1NF ± 10 % C0G BULK E3

Supplier's Site
Ceramic Capacitors - K102K20C0GH53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K20C0GH53H5
Ceramic Capacitors K102K20C0GH53H5
CAP CER 1000PF 100V C0G/NP0 RAD

CAP CER 1000PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K102K20C0GH53H5-ND 92K1044 K102K20C0GH53H5
Product Name Ceramic Capacitors K 100V 1Nf ± 10 % C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details