Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RK5TH5

Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K15X7RK5TH5-ND
Ceramic Capacitors K102K15X7RK5TH5-ND
1000pF ±10% 200V Ceramic Capacitor X7R Radial

1000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 1Nf ±10% X7R Reel E3 Vishay - 92K1030 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±10% X7R Reel E3 Vishay
92K1030
K 200V 1Nf ±10% X7R Reel E3 Vishay 92K1030
K 200V 1NF ±10% X7R REEL E3

K 200V 1NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102K15X7RK5TH5-ND 92K1030
Product Name Ceramic Capacitors K 200V 1Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details