Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RK53L2

Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K15X7RK53L2-ND
Ceramic Capacitors K102K15X7RK53L2-ND
1000pF ±10% 200V Ceramic Capacitor X7R Radial

1000pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K102K15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K102K15X7RK53L2
Capacitors - Ceramic Capacitors K102K15X7RK53L2
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site
K 200V 1Nf ±10% X7R Bulk E3 Vishay - 92K1036 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1Nf ±10% X7R Bulk E3 Vishay
92K1036
K 200V 1Nf ±10% X7R Bulk E3 Vishay 92K1036
K 200V 1NF ±10% X7R BULK E3

K 200V 1NF ±10% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K102K15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K15X7RK53L2
Ceramic Capacitors K102K15X7RK53L2
CAP CER 1000PF 200V X7R RADIAL

CAP CER 1000PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K102K15X7RK53L2-ND K102K15X7RK53L2 92K1036 K102K15X7RK53L2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1Nf ±10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details