Vishay Intertechnology, Inc. Ceramic Capacitors K102K15X7RH5TH5

Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1117TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1117TR-ND
Ceramic Capacitors BC1117TR-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1117CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1117CT-ND
Ceramic Capacitors BC1117CT-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Electronic Surplus - K102K15X7RH5TH5 - 1191809-K102K15X7RH5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - K102K15X7RH5TH5
1191809-K102K15X7RH5TH5
Electronic Surplus - K102K15X7RH5TH5 1191809-K102K15X7RH5TH5
Manufacturer: Vishay BC Components Win Source Part Number: 1191809-K102K15X7RH5 TH5 Packaging: Cut Tape (CT) Mounting Style: Through Hole Applications: General Purpose Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" Lead Style: Formed Leads Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial Height - Seated (Maximum): 0.257" (6.54mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)

Manufacturer: Vishay BC Components
Win Source Part Number: 1191809-K102K15X7RH5TH5
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.197"
Lead Style: Formed Leads
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial
Height - Seated (Maximum): 0.257" (6.54mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)

Buy Now
Singapore, Singapore
1nF 100V Capacitor
60-K102K15X7RH5TH5
1nF 100V Capacitor 60-K102K15X7RH5TH5
Capacitor Ceramic 1nF 100V X7R 10% Radial 5mm Product overview: K102K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH5TH5 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 100V X7R 10% Radial 5mm Product overview: K102K15X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1000PF 100V X7R RADIAL - 886-K102K15X7RH5TH5 - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 100V X7R RADIAL
886-K102K15X7RH5TH5
CAP CER 1000PF 100V X7R RADIAL 886-K102K15X7RH5TH5
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Vishay - 95C0958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Vishay
95C0958
Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Vishay 95C0958
CERAMIC CAPACITOR 1000PF, 100V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 100V, X7R, 10%, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1117TR-ND 1191809-K102K15X7RH5TH5 60-K102K15X7RH5TH5 886-K102K15X7RH5TH5 95C0958
Product Name Ceramic Capacitors Electronic Surplus - K102K15X7RH5TH5 1nF 100V Capacitor CAP CER 1000PF 100V X7R RADIAL Ceramic Capacitor 1000Pf, 100V, X7R, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers