Vishay Intertechnology, Inc. 1nF 100V Capacitor K102K15X7RH53L2

Description
Capacitor Ceramic 1nF 100V X7R 10% Radial 2.5mm Product overview: K102K15X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Capacitor Ceramic 1nF 100V X7R 10% Radial 2.5mm Product overview: K102K15X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH53L2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1nF 100V Capacitor
60-K102K15X7RH53L2
1nF 100V Capacitor 60-K102K15X7RH53L2
Capacitor Ceramic 1nF 100V X7R 10% Radial 2.5mm Product overview: K102K15X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH53L2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 100V X7R 10% Radial 2.5mm Product overview: K102K15X7RH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K15X7RH53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - K102K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K15X7RH53L2-ND
Ceramic Capacitors K102K15X7RH53L2-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360086-K102K15X7RH53L2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360086-K102K15X7RH53L2
Capacitors - Ceramic Capacitors 1360086-K102K15X7RH53L2
Win Source Part Number: 1360086-K102K15X7RH5 3L2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Straight

Win Source Part Number: 1360086-K102K15X7RH53L2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay - 93K3279 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay
93K3279
Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay 93K3279
CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 100V, X7R, 10%, 0603; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - K102K15X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K15X7RH53L2
Ceramic Capacitors K102K15X7RH53L2
CAP CER 1000PF 100V X7R RADIAL

CAP CER 1000PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-K102K15X7RH53L2 K102K15X7RH53L2-ND 1360086-K102K15X7RH53L2 93K3279 K102K15X7RH53L2
Product Name 1nF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 1000Pf 100V, X7R, 10%, 0603; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers