Vishay Precision Group Ceramic Capacitors K102K10X7RF53L2

Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102K10X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102K10X7RF53L2-ND
Ceramic Capacitors 56-K102K10X7RF53L2-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1nF 50V Capacitor
60-K102K10X7RF53L2
1nF 50V Capacitor 60-K102K10X7RF53L2
Capacitor Ceramic 1nF 50V X7R 10% Radial 2.5mm Product overview: K102K10X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K10X7RF53L2 can be used for catalog matching and distributor lookup.

Capacitor Ceramic 1nF 50V X7R 10% Radial 2.5mm Product overview: K102K10X7RF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102K10X7RF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CERAMIC CAPACITOR; CAP 1000 PF ;TOL+-0.1;RADIAL;VOL-RTG 50V - 70122991 - Allied Electronics, Inc.
Fort Worth, TX, USA
CERAMIC CAPACITOR; CAP 1000 PF ;TOL+-0.1;RADIAL;VOL-RTG 50V
70122991
CERAMIC CAPACITOR; CAP 1000 PF ;TOL+-0.1;RADIAL;VOL-RTG 50V 70122991
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitors - K102K10X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102K10X7RF53L2
Ceramic Capacitors K102K10X7RF53L2
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 1Nf ±10% X7R Bulk E3 Vishay - 92K1001 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ±10% X7R Bulk E3 Vishay
92K1001
K 50V 1Nf ±10% X7R Bulk E3 Vishay 92K1001
K 50V 1NF ±10% X7R BULK E3

K 50V 1NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-K102K10X7RF53L2-ND 60-K102K10X7RF53L2 70122991 K102K10X7RF53L2 92K1001
Product Name Ceramic Capacitors 1nF 50V Capacitor CERAMIC CAPACITOR; CAP 1000 PF ;TOL+-0.1;RADIAL;VOL-RTG 50V Ceramic Capacitors K 50V 1Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details