Vishay Intertechnology, Inc. Ceramic Capacitors K102K10C0GF5UL2

Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102K10C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102K10C0GF5UL2-ND
Ceramic Capacitors K102K10C0GF5UL2-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1Nf ±10% C0G Ammo E3 Vishay - 92K0993 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1Nf ±10% C0G Ammo E3 Vishay
92K0993
K 50V 1Nf ±10% C0G Ammo E3 Vishay 92K0993
K 50V 1NF ±10% C0G AMMO E3

K 50V 1NF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102K10C0GF5UL2-ND 92K0993
Product Name Ceramic Capacitors K 50V 1Nf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details