Vishay Intertechnology, Inc. Ceramic Capacitors K102J20C0GL5TH5

Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K102J20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K102J20C0GL5TH5-ND
Ceramic Capacitors K102J20C0GL5TH5-ND
1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1Nf ±5% C0G Reel E3 Vishay - 92K0987 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1Nf ±5% C0G Reel E3 Vishay
92K0987
K 500V 1Nf ±5% C0G Reel E3 Vishay 92K0987
K 500V 1NF ±5% C0G REEL E3

K 500V 1NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K102J20C0GL5TH5-ND 92K0987
Product Name Ceramic Capacitors K 500V 1Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers