1nF 50V C0G MLCC Radial Ceramic Capacitor 5% 5mm Product overview: K102J15C0GF53H5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K102J15C0GF53H5 can be used for catalog matching and distributor lookup.
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1000PF 50V C0G/NP0 RAD
CAP, 1000PF, 50V, 5%, C0G/NP0; Capacitance:1000pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K102J15C0GF53H5 | K102J15C0GF53H5-ND | K102J15C0GF53H5 | 57AC2318 |
| Product Name | 1nF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 50V, 5%, C0G/np0; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; Radial Leaded |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |