Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RL5UH5

Description
100pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RL5UH5-ND
Ceramic Capacitors K101M15X7RL5UH5-ND
100pF ±20% 500V Ceramic Capacitor X7R Radial

100pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101M15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RL5UH5
Capacitors - Ceramic Capacitors K101M15X7RL5UH5
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K101M15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101M15X7RL5UH5
Ceramic Capacitors K101M15X7RL5UH5
CAP CER 100PF 500V X7R RADIAL

CAP CER 100PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 100Pf ±20% X7R Ammo E3 Vishay - 92K0955 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 100Pf ±20% X7R Ammo E3 Vishay
92K0955
K 500V 100Pf ±20% X7R Ammo E3 Vishay 92K0955
K 500V 100PF ±20% X7R AMMO E3

K 500V 100PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101M15X7RL5UH5-ND K101M15X7RL5UH5 K101M15X7RL5UH5 92K0955
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 500V 100Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details