Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RL5TH5

Description
100pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RL5TH5-ND
Ceramic Capacitors K101M15X7RL5TH5-ND
100pF ±20% 500V Ceramic Capacitor X7R Radial

100pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 100Pf ±20% X7R Reel E3 Vishay - 92K0954 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 100Pf ±20% X7R Reel E3 Vishay
92K0954
K 500V 100Pf ±20% X7R Reel E3 Vishay 92K0954
K 500V 100PF ±20% X7R REEL E3

K 500V 100PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K101M15X7RL5TH5-ND 92K0954
Product Name Ceramic Capacitors K 500V 100Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details