Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RF5UL2

Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RF5UL2-ND
Ceramic Capacitors K101M15X7RF5UL2-ND
100pF ±20% 50V Ceramic Capacitor X7R Radial

100pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101M15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RF5UL2
Capacitors - Ceramic Capacitors K101M15X7RF5UL2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
K 50V 100Pf ± 20 % X7R Ammo E3 Vishay - 92K0939 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ± 20 % X7R Ammo E3 Vishay
92K0939
K 50V 100Pf ± 20 % X7R Ammo E3 Vishay 92K0939
K 50V 100PF ± 20 % X7R AMMO E3

K 50V 100PF ± 20 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K101M15X7RF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101M15X7RF5UL2
Ceramic Capacitors K101M15X7RF5UL2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101M15X7RF5UL2-ND K101M15X7RF5UL2 92K0939 K101M15X7RF5UL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 100Pf ± 20 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details