Vishay Intertechnology, Inc. Ceramic Capacitors K101M10X7RH5TL2

Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M10X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M10X7RH5TL2-ND
Ceramic Capacitors K101M10X7RH5TL2-ND
100pF ±20% 100V Ceramic Capacitor X7R Radial

100pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 100Pf ±20% X7R Reel E3 Vishay - 92K0931 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ±20% X7R Reel E3 Vishay
92K0931
K 100V 100Pf ±20% X7R Reel E3 Vishay 92K0931
K 100V 100PF ±20% X7R REEL E3

K 100V 100PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K101M10X7RH5TL2-ND 92K0931
Product Name Ceramic Capacitors K 100V 100Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details