Vishay Intertechnology, Inc. Ceramic Capacitors K101M10X7RF5TL2

Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M10X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M10X7RF5TL2-ND
Ceramic Capacitors K101M10X7RF5TL2-ND
100pF ±20% 50V Ceramic Capacitor X7R Radial

100pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K101M10X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101M10X7RF5TL2
Ceramic Capacitors K101M10X7RF5TL2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K101M10X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M10X7RF5TL2
Capacitors - Ceramic Capacitors K101M10X7RF5TL2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site
K 50V 100Pf ±20% X7R Reel E3 Vishay - 92K0925 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±20% X7R Reel E3 Vishay
92K0925
K 50V 100Pf ±20% X7R Reel E3 Vishay 92K0925
K 50V 100PF ±20% X7R REEL E3

K 50V 100PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101M10X7RF5TL2-ND K101M10X7RF5TL2 K101M10X7RF5TL2 92K0925
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 100Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details