100pF ±10% 200V Ceramic Capacitor X7R Radial
CAP CER 100PF 200V X7R RADIAL
K 200V 100PF ±10% X7R AMMO E3
CAP CER 100PF 200V X7R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K101K15X7RK5UL2-ND | K101K15X7RK5UL2 | 92K0918 | K101K15X7RK5UL2 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 200V 100Pf ±10% X7R Ammo E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |