Vishay Precision Group Capacitance Vishay K101K15C0GF53L2.

Description
Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:K Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:-; MSL:-; Series Name:K RoHS Compliant: Yes
Datasheet
Description
Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:K Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:-; MSL:-; Series Name:K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 23AC6067 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
23AC6067
Capacitance Vishay 23AC6067
Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:K Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:-; MSL:-; Series Name:K RoHS Compliant: Yes

Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:K Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Qualification:-; MSL:-; Series Name:K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23AC6067
Product Name Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details