Vishay Intertechnology, Inc. Ceramic Capacitors K101K10X7RF5TH5

Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101K10X7RF5TH5-ND
Ceramic Capacitors K101K10X7RF5TH5-ND
100pF ±10% 50V Ceramic Capacitor X7R Radial

100pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 100Pf ±10% X7R Reel E3 Vishay - 92K0868 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±10% X7R Reel E3 Vishay
92K0868
K 50V 100Pf ±10% X7R Reel E3 Vishay 92K0868
K 50V 100PF ±10% X7R REEL E3

K 50V 100PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K101K10X7RF5TH5-ND 92K0868
Product Name Ceramic Capacitors K 50V 100Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011527 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers