Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GH53H5H

Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Description
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay MLCC capacitor with part number 84Y5925 features a capacitance of 100 pF and a rated voltage of 100 VDC. It utilizes a C0G dielectric, which provides stable capacitance with minimal temperature variation, characterized by a temperature coefficient of ±30 ppm/K across a wide operating temperature range of -55 °C to +200 °C for limited durations. This capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is designed for high reliability with a wet build process. The radial leaded configuration allows for easy integration into various circuit designs, with lead spacing options of 2.5 mm and 5.0 mm. The component is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for applications requiring stable performance under varying temperatures and voltages.

Datasheet Summary
Powered by GS/AI

The Vishay MLCC capacitor with part number 84Y5925 features a capacitance of 100 pF and a rated voltage of 100 VDC. It utilizes a C0G dielectric, which provides stable capacitance with minimal temperature variation, characterized by a temperature coefficient of ±30 ppm/K across a wide operating temperature range of -55 °C to +200 °C for limited durations. This capacitor is AEC-Q200 qualified, indicating its suitability for automotive applications, and is designed for high reliability with a wet build process. The radial leaded configuration allows for easy integration into various circuit designs, with lead spacing options of 2.5 mm and 5.0 mm. The component is RoHS compliant, ensuring it meets environmental standards. This capacitor is ideal for applications requiring stable performance under varying temperatures and voltages.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC3194-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC3194-ND
Ceramic Capacitors BC3194-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K101J15C0GH53H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GH53H5H
Ceramic Capacitors K101J15C0GH53H5H
CAP CER 100PF 100V C0G RADIAL

CAP CER 100PF 100V C0G RADIAL

Supplier's Site Datasheet
Capacitor, Mlcc, C0G, 100Pf, 100V, Rad; Capacitance Vishay - 84Y5925 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 100Pf, 100V, Rad; Capacitance Vishay
84Y5925
Capacitor, Mlcc, C0G, 100Pf, 100V, Rad; Capacitance Vishay 84Y5925
CAPACITOR, MLCC, C0G, 100PF, 100V, RAD; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 100PF, 100V, RAD; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC3194-ND K101J15C0GH53H5H 84Y5925
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, C0G, 100Pf, 100V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details