Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GF5WH5

Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J15C0GF5WH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J15C0GF5WH5-ND
Ceramic Capacitors K101J15C0GF5WH5-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101J15C0GF5WH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J15C0GF5WH5
Capacitors - Ceramic Capacitors K101J15C0GF5WH5
CAP CER 100PF 50V NP0 RADIAL

CAP CER 100PF 50V NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K101J15C0GF5WH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF5WH5
Ceramic Capacitors K101J15C0GF5WH5
CAP CER 100PF 50V NP0 RADIAL

CAP CER 100PF 50V NP0 RADIAL

Supplier's Site Datasheet
K 50V 100Pf ±5% C0G Ammo E3 Vishay - 21M7578 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ±5% C0G Ammo E3 Vishay
21M7578
K 50V 100Pf ±5% C0G Ammo E3 Vishay 21M7578
K 50V 100PF ±5% C0G AMMO E3

K 50V 100PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101J15C0GF5WH5-ND K101J15C0GF5WH5 K101J15C0GF5WH5 21M7578
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors K 50V 100Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4110-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details