Vishay Intertechnology, Inc. MLCCs - Multilayer Ceramic Capacitors K101J15C0GF5TH5

Description
Capacitor;Ceramic;Ca p 100 pF
Request a Quote
Description
Capacitor;Ceramic;Ca p 100 pF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 100pF 50V, C0G, 5%, Radial, Full Reel is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance value of 100pF with a voltage rating of 50V DC and a tolerance of ±5%. The capacitor utilizes a C0G dielectric, which is known for its stability and low loss characteristics, making it suitable for applications requiring precise capacitance values. This component is radial leaded, with lead spacing options of 2.5 mm and 5.0 mm, and is constructed with tinned copper clad steel wire leads. The operating temperature range for this capacitor is from -55°C to +125°C, ensuring reliability in various environmental conditions. The capacitor is compliant with RoHS standards and is packaged in a full reel format, facilitating automated assembly processes. Engineers may consider this capacitor for applications such as temperature compensation, coupling, and decoupling in electronic circuits, where high reliability and performance are essential.

Datasheet Summary
Powered by GS/AI

The Ceramic Capacitor 100pF 50V, C0G, 5%, Radial, Full Reel is a multilayer ceramic capacitor designed for general-purpose applications. It features a capacitance value of 100pF with a voltage rating of 50V DC and a tolerance of ±5%. The capacitor utilizes a C0G dielectric, which is known for its stability and low loss characteristics, making it suitable for applications requiring precise capacitance values. This component is radial leaded, with lead spacing options of 2.5 mm and 5.0 mm, and is constructed with tinned copper clad steel wire leads. The operating temperature range for this capacitor is from -55°C to +125°C, ensuring reliability in various environmental conditions. The capacitor is compliant with RoHS standards and is packaged in a full reel format, facilitating automated assembly processes. Engineers may consider this capacitor for applications such as temperature compensation, coupling, and decoupling in electronic circuits, where high reliability and performance are essential.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8523217 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8523217
MLCCs - Multilayer Ceramic Capacitors 8523217
Capacitor;Ceramic;Ca p 100 pF

Capacitor;Ceramic;Cap 100 pF

Supplier's Site
Ceramic Capacitors - K101J15C0GF5TH5 - 922446-K101J15C0GF5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K101J15C0GF5TH5
922446-K101J15C0GF5TH5
Ceramic Capacitors - K101J15C0GF5TH5 922446-K101J15C0GF5TH5
Manufacturer: Vishay Win Source Part Number: 922446-K101J15C0GF5T H5 Series: Mono-Kap™ K Operating Temperature Range: -55°C ~ 125°C Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: BC1042TR-NDR, 2252-305-10101, BC1042TR, BC1042CT, K101J15COGF5TH5, BC1042CT-NDR, 225230510101

Manufacturer: Vishay
Win Source Part Number: 922446-K101J15C0GF5TH5
Series: Mono-Kap™ K
Operating Temperature Range: -55°C ~ 125°C
Features: 100 pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: BC1042TR-NDR, 2252-305-10101, BC1042TR, BC1042CT, K101J15COGF5TH5, BC1042CT-NDR, 225230510101

Buy Now Datasheet
Singapore, Singapore
100pF 50V Capacitor
60-K101J15C0GF5TH5
100pF 50V Capacitor 60-K101J15C0GF5TH5
100pF 50V C0G Ceramic Radial Capacitor Product overview: K101J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TH5 can be used for catalog matching and distributor lookup.

100pF 50V C0G Ceramic Radial Capacitor Product overview: K101J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K101J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1042CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1042CT-ND
Ceramic Capacitors BC1042CT-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1042TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1042TR-ND
Ceramic Capacitors BC1042TR-ND
100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay - 95C0950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay
95C0950
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay 95C0950
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay - 27X7681 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay
27X7681
Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial, Full Reel; Capacitance Vishay 27X7681
CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 50V, C0G, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM - 70122954 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM
70122954
CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM 70122954
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site
Ceramic Capacitors - K101J15C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101J15C0GF5TH5
Ceramic Capacitors K101J15C0GF5TH5
CAP CER 100PF 50V C0G/NP0 RADIAL

CAP CER 100PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8523217 922446-K101J15C0GF5TH5 60-K101J15C0GF5TH5 BC1042CT-ND 95C0950 70122954 K101J15C0GF5TH5
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - K101J15C0GF5TH5 100pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 100Pf 50V, C0G, 5%, Radial; Capacitance Vishay CAPACITOR; CERAMIC; CAP 100PF; TOL+-5% ; RADIAL; VOL-RTG 50V;LEAD SPACE 5.0MM Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers